Vishay TMCJ0J225MTRF Tantalum Capacitor
Vishay TMCJ0J225MTRF Tantalum Capacitor
Vishay TMCJ0J225MTRF Tantalum Capacitor
2.2µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 10Ohm @ 100kHz
2.2µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 10Ohm @ 100kHz
2.2µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 10Ohm @ 100kHz
CAP TANT 2.2UF 20% 6.3V 0603
CAP TANT 2.2UF 20% 6.3V 0603
Surface Mount Tantalum Capacitor, TMCJ Series, 22 F, 20%, 6.3 V, 0603 [1608 Metric], J RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1882423P | 1881999 | 718-2356-1-ND | 718-2356-6-ND | TMCJ0J225MTRF | TMCJ0J225MTRF | 56Y0085 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tmcj Series, 22 F, 20%, 6.3 V, 0603 [1608 Metric], J Rohs Compliant Vishay |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |