Vishay Intertechnology, Inc. Tantalum Capacitors TMCJ0G226MTRF

Description
22µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 10Ohm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 10Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2354-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2354-1-ND
Tantalum Capacitors 718-2354-1-ND
22µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 10Ohm @ 100kHz

22µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 10Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2354-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2354-2-ND
Tantalum Capacitors 718-2354-2-ND
22µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 10Ohm @ 100kHz

22µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 10Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2354-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2354-6-ND
Tantalum Capacitors 718-2354-6-ND
22µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 10Ohm @ 100kHz

22µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 10Ohm @ 100kHz

Buy Now Datasheet
Surface Mount Tantalum Capacitor, Tmcj Series, 22 F, 20%, 4 V, 0603 [1608 Metric], J Rohs Compliant Vishay - 56Y0082 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tmcj Series, 22 F, 20%, 4 V, 0603 [1608 Metric], J Rohs Compliant Vishay
56Y0082
Surface Mount Tantalum Capacitor, Tmcj Series, 22 F, 20%, 4 V, 0603 [1608 Metric], J Rohs Compliant Vishay 56Y0082
Surface Mount Tantalum Capacitor, TMCJ Series, 22 F, 20%, 4 V, 0603 [1608 Metric], J RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TMCJ Series, 22 F, 20%, 4 V, 0603 [1608 Metric], J RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TMCJ0G226MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCJ0G226MTRF
Tantalum Capacitors TMCJ0G226MTRF
CAP TANT 22UF 20% 4V 0603

CAP TANT 22UF 20% 4V 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-2354-1-ND 718-2354-6-ND 56Y0082 TMCJ0G226MTRF
Product Name Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tmcj Series, 22 F, 20%, 4 V, 0603 [1608 Metric], J Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814576 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details