Vishay Intertechnology, Inc. Tantalum Capacitors TMCJ0G106MTRF

Description
10µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 10Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 10Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2353-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2353-2-ND
Tantalum Capacitors 718-2353-2-ND
10µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 10Ohm @ 100kHz

10µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 10Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2353-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2353-6-ND
Tantalum Capacitors 718-2353-6-ND
10µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 10Ohm @ 100kHz

10µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 10Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2353-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2353-1-ND
Tantalum Capacitors 718-2353-1-ND
10µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 10Ohm @ 100kHz

10µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 10Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 995904-TMCJ0G106MTRF - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
995904-TMCJ0G106MTRF
Capacitors - Tantalum Capacitors 995904-TMCJ0G106MTRF
Win Source Part Number: 995904-TMCJ0G106MTRF Category: Capacitors>Tantalum Capacitors Series: TMCJ Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.035" (0.90mm) Standard Package: 4,000 Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 10Ohm @ 100kHz Manufacturer Size Code: J Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-2353-6,718-2353- 1,718-2353-2

Win Source Part Number: 995904-TMCJ0G106MTRF
Category: Capacitors>Tantalum Capacitors
Series: TMCJ
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 4 V
ESR (Equivalent Series Resistance): 10Ohm @ 100kHz
Manufacturer Size Code: J
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 718-2353-6,718-2353-1,718-2353-2

Buy Now Datasheet
Singapore, Singapore
SMD 10uF Capacitor
59-TMCJ0G106MTRF
SMD 10uF Capacitor 59-TMCJ0G106MTRF
Tantalum Capacitors - Solid SMD 4volts 10uF 20% Molded Case, 0603 Product overview: TMCJ0G106MTRF from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCJ0G106MTRF can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Solid SMD 4volts 10uF 20% Molded Case, 0603 Product overview: TMCJ0G106MTRF from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCJ0G106MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TMCJ0G106MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCJ0G106MTRF
Tantalum Capacitors TMCJ0G106MTRF
CAP TANT 10UF 20% 4V 0603

CAP TANT 10UF 20% 4V 0603

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tmcj Series, 10 F, 20%, 4 V, 0603 [1608 Metric], J Rohs Compliant Vishay - 56Y0081 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tmcj Series, 10 F, 20%, 4 V, 0603 [1608 Metric], J Rohs Compliant Vishay
56Y0081
Surface Mount Tantalum Capacitor, Tmcj Series, 10 F, 20%, 4 V, 0603 [1608 Metric], J Rohs Compliant Vishay 56Y0081
Surface Mount Tantalum Capacitor, TMCJ Series, 10 F, 20%, 4 V, 0603 [1608 Metric], J RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TMCJ Series, 10 F, 20%, 4 V, 0603 [1608 Metric], J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2353-2-ND 718-2353-6-ND 995904-TMCJ0G106MTRF 59-TMCJ0G106MTRF TMCJ0G106MTRF 56Y0081
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 10uF Capacitor Tantalum Capacitors Surface Mount Tantalum Capacitor, Tmcj Series, 10 F, 20%, 4 V, 0603 [1608 Metric], J Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 224SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1620735 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details