Vishay Intertechnology, Inc. Tantalum Capacitors TMCHE1C476MTRF

Description
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2351-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2351-2-ND
Tantalum Capacitors 718-2351-2-ND
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm @ 100kHz

47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TMCHE1C476MTRF - 900338-TMCHE1C476MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCHE1C476MTRF
900338-TMCHE1C476MTRF
Tantalum Capacitors - TMCHE1C476MTRF 900338-TMCHE1C476MTRF
Manufacturer: Vishay Win Source Part Number: 900338-TMCHE1C476MTR F Series: TMCH Operating Temperature Range: -55°C ~ 125°C Features: 47 µF Molded Tantalum Capacitors 16 V 2917 (7343 Metric) 900mOhm @ 100kHz Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2351-6, 718-2351-1, 718-2351-2

Manufacturer: Vishay
Win Source Part Number: 900338-TMCHE1C476MTRF
Series: TMCH
Operating Temperature Range: -55°C ~ 125°C
Features: 47 µF Molded Tantalum Capacitors 16 V 2917 (7343 Metric) 900mOhm @ 100kHz
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2351-6, 718-2351-1, 718-2351-2

Buy Now Datasheet
Singapore, Singapore
47UF 16V Capacitor
59-TMCHE1C476MTRF
47UF 16V Capacitor 59-TMCHE1C476MTRF
CAP TANT 47UF 20% 16V 2917 Product overview: TMCHE1C476MTRF from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCHE1C476MTRF can be used for catalog matching and distributor lookup.

CAP TANT 47UF 20% 16V 2917 Product overview: TMCHE1C476MTRF from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCHE1C476MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TMCHE1C476MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCHE1C476MTRF
Tantalum Capacitors TMCHE1C476MTRF
CAP TANT 47UF 20% 16V 2917

CAP TANT 47UF 20% 16V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TMCHE1C476MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCHE1C476MTRF
Capacitors - Tantalum Capacitors TMCHE1C476MTRF
CAP TANT 47UF 20% 16V 2917

CAP TANT 47UF 20% 16V 2917

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2351-2-ND 900338-TMCHE1C476MTRF 59-TMCHE1C476MTRF TMCHE1C476MTRF TMCHE1C476MTRF
Product Name Tantalum Capacitors Tantalum Capacitors - TMCHE1C476MTRF 47UF 16V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701088 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details