Vishay Intertechnology, Inc. Tantalum Capacitors TMCHB1C475MTRF

Description
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.8Ohm @ 100kHz
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.8Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2346-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2346-2-ND
Tantalum Capacitors 718-2346-2-ND
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.8Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.8Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TMCHB1C475MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCHB1C475MTRF
Capacitors - Tantalum Capacitors TMCHB1C475MTRF
CAP TANT 4.7UF 20% 16V 1411

CAP TANT 4.7UF 20% 16V 1411

Supplier's Site
Tantalum Capacitors - TMCHB1C475MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCHB1C475MTRF
Tantalum Capacitors TMCHB1C475MTRF
CAP TANT 4.7UF 20% 16V 1411

CAP TANT 4.7UF 20% 16V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-2346-2-ND TMCHB1C475MTRF TMCHB1C475MTRF
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SVH025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 0603J0100100KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701181 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers