Vishay Precision Group Tantalum Capacitors TMCHA1C335KTRF

Description
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4Ohm @ 100kHz
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TMCHA1C335KTRFTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TMCHA1C335KTRFTR-ND
Tantalum Capacitors 718-TMCHA1C335KTRFTR-ND
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4Ohm @ 100kHz

3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-TMCHA1C335KTRFCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TMCHA1C335KTRFCT-ND
Tantalum Capacitors 718-TMCHA1C335KTRFCT-ND
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4Ohm @ 100kHz

3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-TMCHA1C335KTRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TMCHA1C335KTRFDKR-ND
Tantalum Capacitors 718-TMCHA1C335KTRFDKR-ND
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4Ohm @ 100kHz

3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TMCHA1C335KTRF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TMCHA1C335KTRF
Capacitors - Tantalum Capacitors TMCHA1C335KTRF
CAP TANT 3.3UF 10% 16V 1206

CAP TANT 3.3UF 10% 16V 1206

Supplier's Site
Tantalum Capacitors - TMCHA1C335KTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCHA1C335KTRF
Tantalum Capacitors TMCHA1C335KTRF
CAP TANT 3.3UF 10% 16V 1206

CAP TANT 3.3UF 10% 16V 1206

Supplier's Site Datasheet
Cap, 3.3Uf, 16V, Tant, Case A; Capacitance Vishay - 81AH8598 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Uf, 16V, Tant, Case A; Capacitance Vishay
81AH8598
Cap, 3.3Uf, 16V, Tant, Case A; Capacitance Vishay 81AH8598
CAP, 3.3UF, 16V, TANT, CASE A; Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:140mA; Qualification:- RoHS Compliant: Yes

CAP, 3.3UF, 16V, TANT, CASE A; Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:140mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3.3Uf, 16V, Tant, Case A; Capacitance Vishay - 83Y7866 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Uf, 16V, Tant, Case A; Capacitance Vishay
83Y7866
Cap, 3.3Uf, 16V, Tant, Case A; Capacitance Vishay 83Y7866
CAP, 3.3UF, 16V, TANT, CASE A; Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:140mA; Qualification:- RoHS Compliant: Yes

CAP, 3.3UF, 16V, TANT, CASE A; Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:140mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-TMCHA1C335KTRFTR-ND 718-TMCHA1C335KTRFDKR-ND TMCHA1C335KTRF TMCHA1C335KTRF 81AH8598
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Cap, 3.3Uf, 16V, Tant, Case A; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701110 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers