1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.6Ohm @ 100kHz
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.6Ohm @ 100kHz
CAP TANT 1UF 20% 16V 1206
CAP TANT 1UF 20% 16V 1206
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 718-2336-1-ND | TMCHA1C105MTRF | TMCHA1C105MTRF |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 20 (+/- %) |