Vishay Intertechnology, Inc. Tantalum Capacitors TMCHA1A106MTRF

Description
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.8Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.8Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2335-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2335-2-ND
Tantalum Capacitors 718-2335-2-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.8Ohm @ 100kHz

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2335-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2335-1-ND
Tantalum Capacitors 718-2335-1-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.8Ohm @ 100kHz

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2335-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2335-6-ND
Tantalum Capacitors 718-2335-6-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.8Ohm @ 100kHz

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TMCHA1A106MTRF - 757550-TMCHA1A106MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCHA1A106MTRF
757550-TMCHA1A106MTRF
Tantalum Capacitors - TMCHA1A106MTRF 757550-TMCHA1A106MTRF
Manufacturer: Vishay Sprague Win Source Part Number: 757550-TMCHA1A106MTR F Packaging: Reel Type: Molded Mounting Style: SMD Features: High Reliability Capacitance: 10μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 2.8Ohm at 100kHz Manufacturer Size Code: A Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm

Manufacturer: Vishay Sprague
Win Source Part Number: 757550-TMCHA1A106MTRF
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: High Reliability
Capacitance: 10μF
Tolerance: ±20%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 2.8Ohm at 100kHz
Manufacturer Size Code: A
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1206
Height - Seated (Maximum): 0.071" (1.80mm)
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm

Buy Now
Singapore, Singapore
SMD Capacitor
59-TMCHA1A106MTRF
SMD Capacitor 59-TMCHA1A106MTRF
Solid Tantalum Surface Mount Chip Capacitors Molded Case High Reliability Product overview: TMCHA1A106MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCHA1A106MTRF can be used for catalog matching and distributor lookup.

Solid Tantalum Surface Mount Chip Capacitors Molded Case High Reliability Product overview: TMCHA1A106MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCHA1A106MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TMCHA1A106MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCHA1A106MTRF
Capacitors - Tantalum Capacitors TMCHA1A106MTRF
CAP TANT 10UF 20% 10V 1206

CAP TANT 10UF 20% 10V 1206

Supplier's Site
Cap, 10Uf, 10V, Tant, Case A; Capacitance Vishay - 81AH8597 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Tant, Case A; Capacitance Vishay
81AH8597
Cap, 10Uf, 10V, Tant, Case A; Capacitance Vishay 81AH8597
CAP, 10UF, 10V, TANT, CASE A; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:2.8ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:170mA; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 10V, TANT, CASE A; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:2.8ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:170mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 10V, Tant, Case A; Capacitance Vishay - 83Y7836 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Tant, Case A; Capacitance Vishay
83Y7836
Cap, 10Uf, 10V, Tant, Case A; Capacitance Vishay 83Y7836
CAP, 10UF, 10V, TANT, CASE A; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:2.8ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:170mA; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 10V, TANT, CASE A; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:2.8ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:170mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TMCHA1A106MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCHA1A106MTRF
Tantalum Capacitors TMCHA1A106MTRF
CAP TANT 10UF 20% 10V 1206

CAP TANT 10UF 20% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2335-2-ND 718-2335-6-ND 757550-TMCHA1A106MTRF 59-TMCHA1A106MTRF TMCHA1A106MTRF 81AH8597 TMCHA1A106MTRF
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TMCHA1A106MTRF SMD Capacitor Capacitors - Tantalum Capacitors Cap, 10Uf, 10V, Tant, Case A; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 1.00E7 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers