Vishay Intertechnology, Inc. 0.5 OHM 50W Resistor TMC050R5000FE02

Description
RES CHAS MNT 0.5 OHM 1% 50W Product overview: TMC050R5000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TMC050R5000FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES CHAS MNT 0.5 OHM 1% 50W Product overview: TMC050R5000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TMC050R5000FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5 OHM 50W Resistor - 54-TMC050R5000FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5 OHM 50W Resistor
54-TMC050R5000FE02
0.5 OHM 50W Resistor 54-TMC050R5000FE02
RES CHAS MNT 0.5 OHM 1% 50W Product overview: TMC050R5000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TMC050R5000FE02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 0.5 OHM 1% 50W Product overview: TMC050R5000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TMC050R5000FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES ALUM HOUSED .50 OHM 50W 1% - TMC050R5000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED .50 OHM 50W 1%
TMC050R5000FE02
RES ALUM HOUSED .50 OHM 50W 1% TMC050R5000FE02
RES ALUM HOUSED .50ohm 50W 1%

RES ALUM HOUSED .50ohm 50W 1%

Supplier's Site
Chassis Mount Resistors - 541-TMC050R5000FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-TMC050R5000FE02-ND
Chassis Mount Resistors 541-TMC050R5000FE02-ND
500 mOhms ±1% 50W Wirewound Chassis Mount Resistor

500 mOhms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Laguna Hills, CA, United States
Chassis Mount Resistors - TMC050R5000FE02
1091191-TMC050R5000FE02
Chassis Mount Resistors - TMC050R5000FE02 1091191-TMC050R5000FE02
Manufacturer: Vishay Win Source Part Number: 1091191-TMC050R5000F E02 Packaging: Bulk Features: Moisture Resistant Height - Seated (Max): 0.625" (15.87mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Lead Style: Solder Lugs Power (Watts): 50W Mounting Feature: Flanges Resistance (Ohms): 0.5 Composition: Wirewound Coating, Housing Type: Aluminum Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 250°C Dimension: Axial, Box Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1091191-TMC050R5000FE02
Packaging: Bulk
Features: Moisture Resistant
Height - Seated (Max): 0.625" (15.87mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Lead Style: Solder Lugs
Power (Watts): 50W
Mounting Feature: Flanges
Resistance (Ohms): 0.5
Composition: Wirewound
Coating, Housing Type: Aluminum
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 250°C
Dimension: Axial, Box
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Chassis Mount Resistors - TMC050R5000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC050R5000FE02
Chassis Mount Resistors TMC050R5000FE02
RES CHAS MNT 0.5 OHM 1% 50W

RES CHAS MNT 0.5 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 54-TMC050R5000FE02 TMC050R5000FE02 541-TMC050R5000FE02-ND 1091191-TMC050R5000FE02 TMC050R5000FE02
Product Name 0.5 OHM 50W Resistor RES ALUM HOUSED .50 OHM 50W 1% Chassis Mount Resistors Chassis Mount Resistors - TMC050R5000FE02 Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Axial, Box Tab Terminals Solder Lugs
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details