Vishay Intertechnology, Inc. Chassis Mount Resistors - TMC050R3000FE02 TMC050R3000FE02

Description
Manufacturer: Vishay Win Source Part Number: 1091168-TMC050R3000F E02 Packaging: Bulk Features: Moisture Resistant Height - Seated (Max): 0.625" (15.87mm) Tolerance: ±1% Lead Style: Solder Lugs Power (Watts): 50W Mounting Feature: Flanges Resistance (Ohms): 0.3 Composition: Wirewound Coating, Housing Type: Aluminum Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 250°C Dimension: Axial, Box Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1091168-TMC050R3000F E02 Packaging: Bulk Features: Moisture Resistant Height - Seated (Max): 0.625" (15.87mm) Tolerance: ±1% Lead Style: Solder Lugs Power (Watts): 50W Mounting Feature: Flanges Resistance (Ohms): 0.3 Composition: Wirewound Coating, Housing Type: Aluminum Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 250°C Dimension: Axial, Box Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chassis Mount Resistors - TMC050R3000FE02
1091168-TMC050R3000FE02
Chassis Mount Resistors - TMC050R3000FE02 1091168-TMC050R3000FE02
Manufacturer: Vishay Win Source Part Number: 1091168-TMC050R3000F E02 Packaging: Bulk Features: Moisture Resistant Height - Seated (Max): 0.625" (15.87mm) Tolerance: ±1% Lead Style: Solder Lugs Power (Watts): 50W Mounting Feature: Flanges Resistance (Ohms): 0.3 Composition: Wirewound Coating, Housing Type: Aluminum Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 250°C Dimension: Axial, Box Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1091168-TMC050R3000FE02
Packaging: Bulk
Features: Moisture Resistant
Height - Seated (Max): 0.625" (15.87mm)
Tolerance: ±1%
Lead Style: Solder Lugs
Power (Watts): 50W
Mounting Feature: Flanges
Resistance (Ohms): 0.3
Composition: Wirewound
Coating, Housing Type: Aluminum
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 250°C
Dimension: Axial, Box
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RES ALUM HOUSED .30 OHM 50W 1% - TMC050R3000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED .30 OHM 50W 1%
TMC050R3000FE02
RES ALUM HOUSED .30 OHM 50W 1% TMC050R3000FE02
RES ALUM HOUSED .30ohm 50W 1%

RES ALUM HOUSED .30ohm 50W 1%

Supplier's Site
0.3 OHM 50W Resistor - 54-TMC050R3000FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.3 OHM 50W Resistor
54-TMC050R3000FE02
0.3 OHM 50W Resistor 54-TMC050R3000FE02
RES CHAS MNT 0.3 OHM 1% 50W Product overview: TMC050R3000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TMC050R3000FE02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 0.3 OHM 1% 50W Product overview: TMC050R3000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TMC050R3000FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - TMC50-.30-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC50-.30-ND
Chassis Mount Resistors TMC50-.30-ND
300 mOhms ±1% 50W Wirewound Chassis Mount Resistor

300 mOhms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TMC050R3000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC050R3000FE02
Chassis Mount Resistors TMC050R3000FE02
RES CHAS MNT 0.3 OHM 1% 50W

RES CHAS MNT 0.3 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1091168-TMC050R3000FE02 TMC050R3000FE02 54-TMC050R3000FE02 TMC50-.30-ND TMC050R3000FE02
Product Name Chassis Mount Resistors - TMC050R3000FE02 RES ALUM HOUSED .30 OHM 50W 1% 0.3 OHM 50W Resistor Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Tab Terminals Axial, Box Axial, Box Solder Lugs
Resistance Range 0.3000 ohms 0.3000 ohms 0.3000 ohms 0.3000 ohms 0.3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 50 watts 50 watts 50 watts 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers