Vishay Intertechnology, Inc. Chassis Mount Resistors TMC050R2500FE02

Description
250 mOhms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
250 mOhms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TMC50-.25-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC50-.25-ND
Chassis Mount Resistors TMC50-.25-ND
250 mOhms ±1% 50W Wirewound Chassis Mount Resistor

250 mOhms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES ALUM HOUSED .25 OHM 50W 1% - TMC050R2500FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED .25 OHM 50W 1%
TMC050R2500FE02
RES ALUM HOUSED .25 OHM 50W 1% TMC050R2500FE02
RES ALUM HOUSED .25ohm 50W 1%

RES ALUM HOUSED .25ohm 50W 1%

Supplier's Site
Chassis Mount Resistors - TMC050R2500FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC050R2500FE02
Chassis Mount Resistors TMC050R2500FE02
RES CHAS MNT 0.25 OHM 1% 50W

RES CHAS MNT 0.25 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC50-.25-ND TMC050R2500FE02 TMC050R2500FE02
Product Name Chassis Mount Resistors RES ALUM HOUSED .25 OHM 50W 1% Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.2500 ohms 0.2500 ohms 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details