Vishay Intertechnology, Inc. Chassis Mount Resistors TMC050R2000FE02

Description
200 mOhms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
200 mOhms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TMC50-.20-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC50-.20-ND
Chassis Mount Resistors TMC50-.20-ND
200 mOhms ±1% 50W Wirewound Chassis Mount Resistor

200 mOhms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES ALUM HOUSED .20 OHM 50W 1% - TMC050R2000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED .20 OHM 50W 1%
TMC050R2000FE02
RES ALUM HOUSED .20 OHM 50W 1% TMC050R2000FE02
RES ALUM HOUSED .20ohm 50W 1%

RES ALUM HOUSED .20ohm 50W 1%

Supplier's Site
Chassis Mount Resistors - TMC050R2000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC050R2000FE02
Chassis Mount Resistors TMC050R2000FE02
RES CHAS MNT 0.2 OHM 1% 50W

RES CHAS MNT 0.2 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC50-.20-ND TMC050R2000FE02 TMC050R2000FE02
Product Name Chassis Mount Resistors RES ALUM HOUSED .20 OHM 50W 1% Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details