150 mOhms ±1% 50W Wirewound Chassis Mount Resistor
RES ALUM HOUSED .15ohm 50W 1%
RES CHAS MNT 0.15 OHM 1% 50W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TMC50-.15-ND | TMC050R1500FE02 | TMC050R1500FE02 |
| Product Name | Chassis Mount Resistors | RES ALUM HOUSED .15 OHM 50W 1% | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Solder Lugs | |
| Resistance Range | 0.1500 ohms | 0.1500 ohms | 0.1500 ohms |