Vishay Intertechnology, Inc. RES ALUM HOUSED .10 OHM 50W 1% TMC050R1000FE02

Description
RES ALUM HOUSED .10ohm 50W 1%
Request a Quote Datasheet
Description
RES ALUM HOUSED .10ohm 50W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ALUM HOUSED .10 OHM 50W 1% - TMC050R1000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED .10 OHM 50W 1%
TMC050R1000FE02
RES ALUM HOUSED .10 OHM 50W 1% TMC050R1000FE02
RES ALUM HOUSED .10ohm 50W 1%

RES ALUM HOUSED .10ohm 50W 1%

Supplier's Site
Chassis Mount Resistors - TMC5-.10-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC5-.10-ND
Chassis Mount Resistors TMC5-.10-ND
100 mOhms ±1% 50W Wirewound Chassis Mount Resistor

100 mOhms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TMC050R1000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC050R1000FE02
Chassis Mount Resistors TMC050R1000FE02
RES CHAS MNT 0.1 OHM 1% 50W

RES CHAS MNT 0.1 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC050R1000FE02 TMC5-.10-ND TMC050R1000FE02
Product Name RES ALUM HOUSED .10 OHM 50W 1% Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 50 watts 50 watts 50 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers