Vishay Intertechnology, Inc. RES ALUM HOUSED 8.0 OHM 50W 1% TMC0508R000FE02

Description
RES ALUM HOUSED 8.0ohm 50W 1%
Request a Quote Datasheet
Description
RES ALUM HOUSED 8.0ohm 50W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ALUM HOUSED 8.0 OHM 50W 1% - TMC0508R000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 8.0 OHM 50W 1%
TMC0508R000FE02
RES ALUM HOUSED 8.0 OHM 50W 1% TMC0508R000FE02
RES ALUM HOUSED 8.0ohm 50W 1%

RES ALUM HOUSED 8.0ohm 50W 1%

Supplier's Site
Chassis Mount Resistors - TMC50-8.0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC50-8.0-ND
Chassis Mount Resistors TMC50-8.0-ND
8 Ohms ±1% 50W Wirewound Chassis Mount Resistor

8 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TMC0508R000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC0508R000FE02
Chassis Mount Resistors TMC0508R000FE02
RES CHAS MNT 8 OHM 1% 50W

RES CHAS MNT 8 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC0508R000FE02 TMC50-8.0-ND TMC0508R000FE02
Product Name RES ALUM HOUSED 8.0 OHM 50W 1% Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 8 ohms 8 ohms 8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 50 watts 50 watts 50 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details