Vishay Intertechnology, Inc. Chassis Mount Resistors TMC0506R000FE02

Description
6 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TMC50-6.0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC50-6.0-ND
Chassis Mount Resistors TMC50-6.0-ND
6 Ohms ±1% 50W Wirewound Chassis Mount Resistor

6 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES ALUM HOUSED 6.0 OHM 50W 1% - TMC0506R000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 6.0 OHM 50W 1%
TMC0506R000FE02
RES ALUM HOUSED 6.0 OHM 50W 1% TMC0506R000FE02
RES ALUM HOUSED 6.0ohm 50W 1%

RES ALUM HOUSED 6.0ohm 50W 1%

Supplier's Site
Chassis Mount Resistors - TMC0506R000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC0506R000FE02
Chassis Mount Resistors TMC0506R000FE02
RES CHAS MNT 6 OHM 1% 50W

RES CHAS MNT 6 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC50-6.0-ND TMC0506R000FE02 TMC0506R000FE02
Product Name Chassis Mount Resistors RES ALUM HOUSED 6.0 OHM 50W 1% Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 6 ohms 6 ohms 6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers