RES ALUM HOUSED 5.0ohm 50W 1%
5 Ohms ±1% 50W Wirewound Chassis Mount Resistor
RES CHAS MNT 5 OHM 1% 50W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TMC0505R000FE02 | TMC50-5.0-ND | TMC0505R000FE02 |
| Product Name | RES ALUM HOUSED 5.0 OHM 50W 1% | Chassis Mount Resistors | Chassis Mount Resistors |
| Resistance Range | 5 ohms | 5 ohms | 5 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 50 watts | 50 watts | 50 watts |
| Configuration | Single Resistor | ||
| Category / Application | General Use |