The TMC050500R0FE02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for industrial power applications. It features a molded construction that provides total environmental protection and a complete welded design for enhanced durability. This resistor is available in a non-inductive style, utilizing Ayrton-Perry winding to minimize reactive components. With a power rating of 50 watts at 25 °C, it has a resistance value of 500 ohms and a tolerance of ±1%. The resistor exhibits excellent stability in operation, with less than 1% change in resistance over time. It operates effectively within a temperature range of -55 °C to +250 °C and has a maximum working voltage determined by the formula (P x R)^{1/2}. The insulation resistance is rated at a minimum of 10,000 MΩ when dry. The TMC050500R0FE02 is suitable for applications requiring reliable performance under varying environmental conditions, making it a solid choice for engineers seeking robust resistor solutions.
RES ALUM HOUSED 500ohm 50W 1%
500 Ohms ±1% 50W Wirewound Chassis Mount Resistor
RES CHAS MNT 500 OHM 1% 50W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TMC050500R0FE02 | TMC50-500-ND | TMC050500R0FE02 |
| Product Name | RES ALUM HOUSED 500 OHM 50W 1% | Chassis Mount Resistors | Chassis Mount Resistors |
| Resistance Range | 500 ohms | 500 ohms | 500 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 50 watts | 50 watts | 50 watts |
| Configuration | Single Resistor | ||
| Category / Application | General Use |