Vishay Intertechnology, Inc. Chassis Mount Resistors TMC0503R300FE02

Description
3.3 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.3 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TMC50-3.3-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC50-3.3-ND
Chassis Mount Resistors TMC50-3.3-ND
3.3 Ohms ±1% 50W Wirewound Chassis Mount Resistor

3.3 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES ALUM HOUSED 3.3 OHM 50W 1% - TMC0503R300FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 3.3 OHM 50W 1%
TMC0503R300FE02
RES ALUM HOUSED 3.3 OHM 50W 1% TMC0503R300FE02
RES ALUM HOUSED 3.3ohm 50W 1%

RES ALUM HOUSED 3.3ohm 50W 1%

Supplier's Site
3.3 OHM 50W Resistor - 54-TMC0503R300FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3 OHM 50W Resistor
54-TMC0503R300FE02
3.3 OHM 50W Resistor 54-TMC0503R300FE02
RES CHAS MNT 3.3 OHM 1% 50W Product overview: TMC0503R300FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.3 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TMC0503R300FE02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 3.3 OHM 1% 50W Product overview: TMC0503R300FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.3 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TMC0503R300FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
966563-TMC0503R300FE02
Resistors - Chassis Mount Resistors 966563-TMC0503R300FE02
Win Source Part Number: 966563-TMC0503R300FE 02 Category: Resistors>Chassis Mount Resistors Series: TMC Features: Moisture Resistant Package: Bulk Height - Seated (Max): 0.625" (15.87mm) Standard Package: 5 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Lead Style: Solder Lugs Power (Watts): 50W Mounting Feature: Flanges Composition: Wirewound Resistance: 3.3 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 250°C Dimension: 1.968" L x 1.140" W (49.99mm x 28.96mm) Alternative Parts (Cross-Reference): RH0503R300FE02; RH0253R300FE02; WSC25153R300FEA; RWR81S3R30FSB12; 825F3R0E; 850F3R0E; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.29.0000 Mfr: Vishay Dale Other Names: TMC50-3.3,TMC-50-3.3 -1%

Win Source Part Number: 966563-TMC0503R300FE02
Category: Resistors>Chassis Mount Resistors
Series: TMC
Features: Moisture Resistant
Package: Bulk
Height - Seated (Max): 0.625" (15.87mm)
Standard Package: 5
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Lead Style: Solder Lugs
Power (Watts): 50W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 3.3 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 250°C
Dimension: 1.968" L x 1.140" W (49.99mm x 28.96mm)
Alternative Parts (Cross-Reference): RH0503R300FE02; RH0253R300FE02; WSC25153R300FEA; RWR81S3R30FSB12; 825F3R0E; 850F3R0E;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.29.0000
Mfr: Vishay Dale
Other Names: TMC50-3.3,TMC-50-3.3-1%

Buy Now Datasheet
Chassis Mount Resistors - TMC0503R300FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC0503R300FE02
Chassis Mount Resistors TMC0503R300FE02
RES CHAS MNT 3.3 OHM 1% 50W

RES CHAS MNT 3.3 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TMC50-3.3-ND TMC0503R300FE02 54-TMC0503R300FE02 966563-TMC0503R300FE02 TMC0503R300FE02
Product Name Chassis Mount Resistors RES ALUM HOUSED 3.3 OHM 50W 1% 3.3 OHM 50W Resistor Resistors - Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Axial, Box Tab Terminals Solder Lugs
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details