Vishay Intertechnology, Inc. RES ALUM HOUSED 30 OHM 50W 1% TMC05030R00FE02

Description
RES ALUM HOUSED 30ohm 50W 1%
Request a Quote Datasheet
Description
RES ALUM HOUSED 30ohm 50W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ALUM HOUSED 30 OHM 50W 1% - TMC05030R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 30 OHM 50W 1%
TMC05030R00FE02
RES ALUM HOUSED 30 OHM 50W 1% TMC05030R00FE02
RES ALUM HOUSED 30ohm 50W 1%

RES ALUM HOUSED 30ohm 50W 1%

Supplier's Site
Chassis Mount Resistors - TMC50-30-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC50-30-ND
Chassis Mount Resistors TMC50-30-ND
30 Ohms ±1% 50W Wirewound Chassis Mount Resistor

30 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TMC05030R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC05030R00FE02
Chassis Mount Resistors TMC05030R00FE02
RES CHAS MNT 30 OHM 1% 50W

RES CHAS MNT 30 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC05030R00FE02 TMC50-30-ND TMC05030R00FE02
Product Name RES ALUM HOUSED 30 OHM 50W 1% Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 30 ohms 30 ohms 30 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 50 watts 50 watts 50 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details