300 Ohms ±1% 50W Wirewound Chassis Mount Resistor
RES ALUM HOUSED 300ohm 50W 1%
RES CHAS MNT 300 OHM 1% 50W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TMC50-300-ND | TMC050300R0FE02 | TMC050300R0FE02 |
| Product Name | Chassis Mount Resistors | RES ALUM HOUSED 300 OHM 50W 1% | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Solder Lugs | |
| Resistance Range | 300 ohms | 300 ohms | 300 ohms |