Vishay Intertechnology, Inc. RES ALUM HOUSED 2.0 OHM 50W 1% TMC0502R000FE02

Description
RES ALUM HOUSED 2.0ohm 50W 1%
Request a Quote Datasheet
Description
RES ALUM HOUSED 2.0ohm 50W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ALUM HOUSED 2.0 OHM 50W 1% - TMC0502R000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 2.0 OHM 50W 1%
TMC0502R000FE02
RES ALUM HOUSED 2.0 OHM 50W 1% TMC0502R000FE02
RES ALUM HOUSED 2.0ohm 50W 1%

RES ALUM HOUSED 2.0ohm 50W 1%

Supplier's Site
Chassis Mount Resistors - TMC50-2.0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC50-2.0-ND
Chassis Mount Resistors TMC50-2.0-ND
2 Ohms ±1% 50W Wirewound Chassis Mount Resistor

2 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TMC0502R000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC0502R000FE02
Chassis Mount Resistors TMC0502R000FE02
RES CHAS MNT 2 OHM 1% 50W

RES CHAS MNT 2 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC0502R000FE02 TMC50-2.0-ND TMC0502R000FE02
Product Name RES ALUM HOUSED 2.0 OHM 50W 1% Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 2 ohms 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 50 watts 50 watts 50 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details