Vishay Intertechnology, Inc. RES ALUM HOUSED 20 OHM 50W 1% TMC05020R00FE02

Description
RES ALUM HOUSED 20ohm 50W 1%
Request a Quote Datasheet
Description
RES ALUM HOUSED 20ohm 50W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ALUM HOUSED 20 OHM 50W 1% - TMC05020R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 20 OHM 50W 1%
TMC05020R00FE02
RES ALUM HOUSED 20 OHM 50W 1% TMC05020R00FE02
RES ALUM HOUSED 20ohm 50W 1%

RES ALUM HOUSED 20ohm 50W 1%

Supplier's Site
Chassis Mount Resistors - TMC50-20-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC50-20-ND
Chassis Mount Resistors TMC50-20-ND
20 Ohms ±1% 50W Wirewound Chassis Mount Resistor

20 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TMC05020R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC05020R00FE02
Chassis Mount Resistors TMC05020R00FE02
RES CHAS MNT 20 OHM 1% 50W

RES CHAS MNT 20 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC05020R00FE02 TMC50-20-ND TMC05020R00FE02
Product Name RES ALUM HOUSED 20 OHM 50W 1% Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 50 watts 50 watts 50 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details