Vishay Intertechnology, Inc. Chassis Mount Resistors TMC0501R500FE02

Description
1.5 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.5 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TMC50-1.5-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC50-1.5-ND
Chassis Mount Resistors TMC50-1.5-ND
1.5 Ohms ±1% 50W Wirewound Chassis Mount Resistor

1.5 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES ALUM HOUSED 1.5 OHM 50W 1% - TMC0501R500FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 1.5 OHM 50W 1%
TMC0501R500FE02
RES ALUM HOUSED 1.5 OHM 50W 1% TMC0501R500FE02
RES ALUM HOUSED 1.5ohm 50W 1%

RES ALUM HOUSED 1.5ohm 50W 1%

Supplier's Site
Chassis Mount Resistors - TMC0501R500FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC0501R500FE02
Chassis Mount Resistors TMC0501R500FE02
RES CHAS MNT 1.5 OHM 1% 50W

RES CHAS MNT 1.5 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC50-1.5-ND TMC0501R500FE02 TMC0501R500FE02
Product Name Chassis Mount Resistors RES ALUM HOUSED 1.5 OHM 50W 1% Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details