Vishay Intertechnology, Inc. RES ALUM HOUSED 1.0 OHM 50W 1% TMC0501R000FE02

Description
RES ALUM HOUSED 1.0ohm 50W 1%
Request a Quote Datasheet
Description
RES ALUM HOUSED 1.0ohm 50W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ALUM HOUSED 1.0 OHM 50W 1% - TMC0501R000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 1.0 OHM 50W 1%
TMC0501R000FE02
RES ALUM HOUSED 1.0 OHM 50W 1% TMC0501R000FE02
RES ALUM HOUSED 1.0ohm 50W 1%

RES ALUM HOUSED 1.0ohm 50W 1%

Supplier's Site
Chassis Mount Resistors - TMC50-1.0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC50-1.0-ND
Chassis Mount Resistors TMC50-1.0-ND
1 Ohms ±1% 50W Wirewound Chassis Mount Resistor

1 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TMC0501R000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC0501R000FE02
Chassis Mount Resistors TMC0501R000FE02
RES CHAS MNT 1 OHM 1% 50W

RES CHAS MNT 1 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC0501R000FE02 TMC50-1.0-ND TMC0501R000FE02
Product Name RES ALUM HOUSED 1.0 OHM 50W 1% Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 50 watts 50 watts 50 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details