Vishay Intertechnology, Inc. RES ALUM HOUSED 1.5K OHM 50W 1% TMC0501K500FE02

Description
RES ALUM HOUSED 1.5Kohm 50W 1%
Request a Quote Datasheet
Description
RES ALUM HOUSED 1.5Kohm 50W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ALUM HOUSED 1.5K OHM 50W 1% - TMC0501K500FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 1.5K OHM 50W 1%
TMC0501K500FE02
RES ALUM HOUSED 1.5K OHM 50W 1% TMC0501K500FE02
RES ALUM HOUSED 1.5Kohm 50W 1%

RES ALUM HOUSED 1.5Kohm 50W 1%

Supplier's Site
Chassis Mount Resistors - TMC50-1.5K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC50-1.5K-ND
Chassis Mount Resistors TMC50-1.5K-ND
1.5 kOhms ±1% 50W Wirewound Chassis Mount Resistor

1.5 kOhms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TMC0501K500FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC0501K500FE02
Chassis Mount Resistors TMC0501K500FE02
RES CHAS MNT 1.5K OHM 1% 50W

RES CHAS MNT 1.5K OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC0501K500FE02 TMC50-1.5K-ND TMC0501K500FE02
Product Name RES ALUM HOUSED 1.5K OHM 50W 1% Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 50 watts 50 watts 50 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 4756735 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers