RES ALUM HOUSED 16ohm 50W 1%
16 Ohms ±1% 50W Wirewound Chassis Mount Resistor
RES CHAS MNT 16 OHM 1% 50W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TMC05016R00FE02 | 541-TMC05016R00FE02-ND | TMC05016R00FE02 |
| Product Name | RES ALUM HOUSED 16 OHM 50W 1% | Chassis Mount Resistors | Chassis Mount Resistors |
| Resistance Range | 16 ohms | 16 ohms | 16 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 50 watts | 50 watts | 50 watts |
| Configuration | Single Resistor | ||
| Category / Application | General Use |