Vishay Intertechnology, Inc. Chassis Mount Resistors TMC050150R0FE02

Description
150 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
150 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TMC50-150-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC50-150-ND
Chassis Mount Resistors TMC50-150-ND
150 Ohms ±1% 50W Wirewound Chassis Mount Resistor

150 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES ALUM HOUSED 150 OHM 50W 1% - TMC050150R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 150 OHM 50W 1%
TMC050150R0FE02
RES ALUM HOUSED 150 OHM 50W 1% TMC050150R0FE02
RES ALUM HOUSED 150ohm 50W 1%

RES ALUM HOUSED 150ohm 50W 1%

Supplier's Site
Chassis Mount Resistors - TMC050150R0FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC050150R0FE02
Chassis Mount Resistors TMC050150R0FE02
RES CHAS MNT 150 OHM 1% 50W

RES CHAS MNT 150 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC50-150-ND TMC050150R0FE02 TMC050150R0FE02
Product Name Chassis Mount Resistors RES ALUM HOUSED 150 OHM 50W 1% Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers