Vishay Intertechnology, Inc. RES ALUM HOUSED 10 OHM 50W 1% TMC05010R00FE02

Description
RES ALUM HOUSED 10ohm 50W 1%
Request a Quote Datasheet
Description
RES ALUM HOUSED 10ohm 50W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ALUM HOUSED 10 OHM 50W 1% - TMC05010R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 10 OHM 50W 1%
TMC05010R00FE02
RES ALUM HOUSED 10 OHM 50W 1% TMC05010R00FE02
RES ALUM HOUSED 10ohm 50W 1%

RES ALUM HOUSED 10ohm 50W 1%

Supplier's Site
Chassis Mount Resistors - TMC50-10-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC50-10-ND
Chassis Mount Resistors TMC50-10-ND
10 Ohms ±1% 50W Wirewound Chassis Mount Resistor

10 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TMC05010R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC05010R00FE02
Chassis Mount Resistors TMC05010R00FE02
RES CHAS MNT 10 OHM 1% 50W

RES CHAS MNT 10 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC05010R00FE02 TMC50-10-ND TMC05010R00FE02
Product Name RES ALUM HOUSED 10 OHM 50W 1% Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 50 watts 50 watts 50 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details