Vishay Intertechnology, Inc. Chassis Mount Resistors TMC050100R0FE02

Description
100 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TMC50-100-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC50-100-ND
Chassis Mount Resistors TMC50-100-ND
100 Ohms ±1% 50W Wirewound Chassis Mount Resistor

100 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES ALUM HOUSED 100 OHM 50W 1% - TMC050100R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 100 OHM 50W 1%
TMC050100R0FE02
RES ALUM HOUSED 100 OHM 50W 1% TMC050100R0FE02
RES ALUM HOUSED 100ohm 50W 1%

RES ALUM HOUSED 100ohm 50W 1%

Supplier's Site
Chassis Mount Resistors - TMC050100R0FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC050100R0FE02
Chassis Mount Resistors TMC050100R0FE02
RES CHAS MNT 100 OHM 1% 50W

RES CHAS MNT 100 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC50-100-ND TMC050100R0FE02 TMC050100R0FE02
Product Name Chassis Mount Resistors RES ALUM HOUSED 100 OHM 50W 1% Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details