RES ALUM HOUSED .10ohm 25W 1%
100 mOhms ±1% 25W Wirewound Chassis Mount Resistor
RES CHAS MNT 0.1 OHM 1% 25W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TMC025R1000FE02 | TMC25-.10-ND | TMC025R1000FE02 |
| Product Name | RES ALUM HOUSED .10 OHM 25W 1% | Chassis Mount Resistors | Chassis Mount Resistors |
| Resistance Range | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 25 watts | 25 watts | 25 watts |
| Configuration | Single Resistor | ||
| Category / Application | General Use |