Vishay Intertechnology, Inc. RES ALUM HOUSED 90K OHM 25W 1% TMC02590K00FE02

Description
RES ALUM HOUSED 90Kohm 25W 1%
Request a Quote Datasheet
Description
RES ALUM HOUSED 90Kohm 25W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ALUM HOUSED 90K OHM 25W 1% - TMC02590K00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 90K OHM 25W 1%
TMC02590K00FE02
RES ALUM HOUSED 90K OHM 25W 1% TMC02590K00FE02
RES ALUM HOUSED 90Kohm 25W 1%

RES ALUM HOUSED 90Kohm 25W 1%

Supplier's Site
Chassis Mount Resistors - TMC25-90K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC25-90K-ND
Chassis Mount Resistors TMC25-90K-ND
90 kOhms ±1% 25W Wirewound Chassis Mount Resistor

90 kOhms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TMC02590K00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC02590K00FE02
Chassis Mount Resistors TMC02590K00FE02
RES CHAS MNT 90K OHM 1% 25W

RES CHAS MNT 90K OHM 1% 25W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC02590K00FE02 TMC25-90K-ND TMC02590K00FE02
Product Name RES ALUM HOUSED 90K OHM 25W 1% Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 90000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 25 watts 25 watts 25 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers