Vishay Intertechnology, Inc. Chassis Mount Resistors TMC02540R00FE02

Description
40 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
40 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TMC25-40-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC25-40-ND
Chassis Mount Resistors TMC25-40-ND
40 Ohms ±1% 25W Wirewound Chassis Mount Resistor

40 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES ALUM HOUSED 40 OHM 25W 1% - TMC02540R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 40 OHM 25W 1%
TMC02540R00FE02
RES ALUM HOUSED 40 OHM 25W 1% TMC02540R00FE02
RES ALUM HOUSED 40ohm 25W 1%

RES ALUM HOUSED 40ohm 25W 1%

Supplier's Site
Chassis Mount Resistors - TMC02540R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC02540R00FE02
Chassis Mount Resistors TMC02540R00FE02
RES CHAS MNT 40 OHM 1% 25W

RES CHAS MNT 40 OHM 1% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC25-40-ND TMC02540R00FE02 TMC02540R00FE02
Product Name Chassis Mount Resistors RES ALUM HOUSED 40 OHM 25W 1% Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 40 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details