Vishay Intertechnology, Inc. Chassis Mount Resistors TMC0253R000FE02

Description
3 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TMC25-3.0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC25-3.0-ND
Chassis Mount Resistors TMC25-3.0-ND
3 Ohms ±1% 25W Wirewound Chassis Mount Resistor

3 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES ALUM HOUSED 3.0 OHM 25W 1% - TMC0253R000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 3.0 OHM 25W 1%
TMC0253R000FE02
RES ALUM HOUSED 3.0 OHM 25W 1% TMC0253R000FE02
RES ALUM HOUSED 3.0ohm 25W 1%

RES ALUM HOUSED 3.0ohm 25W 1%

Supplier's Site
Chassis Mount Resistors - TMC0253R000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC0253R000FE02
Chassis Mount Resistors TMC0253R000FE02
RES CHAS MNT 3 OHM 1% 25W

RES CHAS MNT 3 OHM 1% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC25-3.0-ND TMC0253R000FE02 TMC0253R000FE02
Product Name Chassis Mount Resistors RES ALUM HOUSED 3.0 OHM 25W 1% Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 3 ohms 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details