Vishay Intertechnology, Inc. RES ALUM HOUSED 300 OHM 25W 1% TMC025300R0FE02

Description
RES ALUM HOUSED 300ohm 25W 1%
Request a Quote Datasheet
Description
RES ALUM HOUSED 300ohm 25W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ALUM HOUSED 300 OHM 25W 1% - TMC025300R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 300 OHM 25W 1%
TMC025300R0FE02
RES ALUM HOUSED 300 OHM 25W 1% TMC025300R0FE02
RES ALUM HOUSED 300ohm 25W 1%

RES ALUM HOUSED 300ohm 25W 1%

Supplier's Site
Chassis Mount Resistors - TMC25-300-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC25-300-ND
Chassis Mount Resistors TMC25-300-ND
300 Ohms ±1% 25W Wirewound Chassis Mount Resistor

300 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TMC025300R0FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC025300R0FE02
Chassis Mount Resistors TMC025300R0FE02
RES CHAS MNT 300 OHM 1% 25W

RES CHAS MNT 300 OHM 1% 25W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC025300R0FE02 TMC25-300-ND TMC025300R0FE02
Product Name RES ALUM HOUSED 300 OHM 25W 1% Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 300 ohms 300 ohms 300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 25 watts 25 watts 25 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1-1879453-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details