Vishay Intertechnology, Inc. Chassis Mount Resistors TMC0252K000FE02

Description
2 kOhms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2 kOhms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TMC25-2.0K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC25-2.0K-ND
Chassis Mount Resistors TMC25-2.0K-ND
2 kOhms ±1% 25W Wirewound Chassis Mount Resistor

2 kOhms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES ALUM HOUSED 2.0K OHM 25W 1% - TMC0252K000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 2.0K OHM 25W 1%
TMC0252K000FE02
RES ALUM HOUSED 2.0K OHM 25W 1% TMC0252K000FE02
RES ALUM HOUSED 2.0Kohm 25W 1%

RES ALUM HOUSED 2.0Kohm 25W 1%

Supplier's Site
Chassis Mount Resistors - TMC0252K000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC0252K000FE02
Chassis Mount Resistors TMC0252K000FE02
RES CHAS MNT 2K OHM 1% 25W

RES CHAS MNT 2K OHM 1% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC25-2.0K-ND TMC0252K000FE02 TMC0252K000FE02
Product Name Chassis Mount Resistors RES ALUM HOUSED 2.0K OHM 25W 1% Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers