Vishay Intertechnology, Inc. RES ALUM HOUSED 20 OHM 25W 1% TMC02520R00FE02

Description
RES ALUM HOUSED 20ohm 25W 1%
Request a Quote Datasheet
Description
RES ALUM HOUSED 20ohm 25W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ALUM HOUSED 20 OHM 25W 1% - TMC02520R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 20 OHM 25W 1%
TMC02520R00FE02
RES ALUM HOUSED 20 OHM 25W 1% TMC02520R00FE02
RES ALUM HOUSED 20ohm 25W 1%

RES ALUM HOUSED 20ohm 25W 1%

Supplier's Site
Chassis Mount Resistors - TMC25-20-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC25-20-ND
Chassis Mount Resistors TMC25-20-ND
20 Ohms ±1% 25W Wirewound Chassis Mount Resistor

20 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TMC02520R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC02520R00FE02
Chassis Mount Resistors TMC02520R00FE02
RES CHAS MNT 20 OHM 1% 25W

RES CHAS MNT 20 OHM 1% 25W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC02520R00FE02 TMC25-20-ND TMC02520R00FE02
Product Name RES ALUM HOUSED 20 OHM 25W 1% Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 25 watts 25 watts 25 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers