Vishay Intertechnology, Inc. RES ALUM HOUSED 200 OHM 25W 1% TMC025200R0FE02

Description
RES ALUM HOUSED 200ohm 25W 1%
Request a Quote Datasheet
Description
RES ALUM HOUSED 200ohm 25W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ALUM HOUSED 200 OHM 25W 1% - TMC025200R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 200 OHM 25W 1%
TMC025200R0FE02
RES ALUM HOUSED 200 OHM 25W 1% TMC025200R0FE02
RES ALUM HOUSED 200ohm 25W 1%

RES ALUM HOUSED 200ohm 25W 1%

Supplier's Site
Chassis Mount Resistors - TMC25-200-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC25-200-ND
Chassis Mount Resistors TMC25-200-ND
200 Ohms ±1% 25W Wirewound Chassis Mount Resistor

200 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TMC025200R0FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC025200R0FE02
Chassis Mount Resistors TMC025200R0FE02
RES CHAS MNT 200 OHM 1% 25W

RES CHAS MNT 200 OHM 1% 25W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC025200R0FE02 TMC25-200-ND TMC025200R0FE02
Product Name RES ALUM HOUSED 200 OHM 25W 1% Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 25 watts 25 watts 25 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details