Vishay Intertechnology, Inc. Chassis Mount Resistors TMC0251R000FE02

Description
1 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TMC25-1.0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC25-1.0-ND
Chassis Mount Resistors TMC25-1.0-ND
1 Ohms ±1% 25W Wirewound Chassis Mount Resistor

1 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES ALUM HOUSED 1.0 OHM 25W 1% - TMC0251R000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 1.0 OHM 25W 1%
TMC0251R000FE02
RES ALUM HOUSED 1.0 OHM 25W 1% TMC0251R000FE02
RES ALUM HOUSED 1.0ohm 25W 1%

RES ALUM HOUSED 1.0ohm 25W 1%

Supplier's Site
Chassis Mount Resistors - TMC0251R000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC0251R000FE02
Chassis Mount Resistors TMC0251R000FE02
RES CHAS MNT 1 OHM 1% 25W

RES CHAS MNT 1 OHM 1% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC25-1.0-ND TMC0251R000FE02 TMC0251R000FE02
Product Name Chassis Mount Resistors RES ALUM HOUSED 1.0 OHM 25W 1% Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers