Vishay Intertechnology, Inc. Chassis Mount Resistors TMC02515R00FE02

Description
15 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
15 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TMC25-15-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC25-15-ND
Chassis Mount Resistors TMC25-15-ND
15 Ohms ±1% 25W Wirewound Chassis Mount Resistor

15 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistors - Chassis Mount Resistors - 1350972-TMC02515R00FE02 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1350972-TMC02515R00FE02
Resistors - Chassis Mount Resistors 1350972-TMC02515R00FE02
Win Source Part Number: 1350972-TMC02515R00F E02 Category: Resistors - Chassis Mount Resistors Series: TMC Features: Moisture Resistant Package: Bulk Size / Dimension: 1.062" L x 1.080" W (26.97mm x 27.43mm) Height - Seated (Max): 0.561" (14.25mm) Standard Package: 5 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Lead Style: Solder Lugs Power (Watts): 25W Mounting Feature: Flanges Composition: Wirewound Resistance: 15 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 250°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable HTSUS: 8533.29.0000 Mfr: Vishay Dale

Win Source Part Number: 1350972-TMC02515R00FE02
Category: Resistors - Chassis Mount Resistors
Series: TMC
Features: Moisture Resistant
Package: Bulk
Size / Dimension: 1.062" L x 1.080" W (26.97mm x 27.43mm)
Height - Seated (Max): 0.561" (14.25mm)
Standard Package: 5
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Lead Style: Solder Lugs
Power (Watts): 25W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 15 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 250°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: Not Applicable
HTSUS: 8533.29.0000
Mfr: Vishay Dale

Buy Now Datasheet
RES ALUM HOUSED 15 OHM 25W 1% - TMC02515R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 15 OHM 25W 1%
TMC02515R00FE02
RES ALUM HOUSED 15 OHM 25W 1% TMC02515R00FE02
RES ALUM HOUSED 15ohm 25W 1%

RES ALUM HOUSED 15ohm 25W 1%

Supplier's Site
Chassis Mount Resistors - TMC02515R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC02515R00FE02
Chassis Mount Resistors TMC02515R00FE02
RES CHAS MNT 15 OHM 1% 25W

RES CHAS MNT 15 OHM 1% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TMC25-15-ND 1350972-TMC02515R00FE02 TMC02515R00FE02 TMC02515R00FE02
Product Name Chassis Mount Resistors Resistors - Chassis Mount Resistors RES ALUM HOUSED 15 OHM 25W 1% Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Tab Terminals Solder Lugs
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2123456 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details