Vishay Intertechnology, Inc. Chassis Mount Resistors TMC02512R00FE02

Description
12 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
12 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TMC25-12-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC25-12-ND
Chassis Mount Resistors TMC25-12-ND
12 Ohms ±1% 25W Wirewound Chassis Mount Resistor

12 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES ALUM HOUSED 12 OHM 25W 1% - TMC02512R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 12 OHM 25W 1%
TMC02512R00FE02
RES ALUM HOUSED 12 OHM 25W 1% TMC02512R00FE02
RES ALUM HOUSED 12ohm 25W 1%

RES ALUM HOUSED 12ohm 25W 1%

Supplier's Site
Chassis Mount Resistors - TMC02512R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC02512R00FE02
Chassis Mount Resistors TMC02512R00FE02
RES CHAS MNT 12 OHM 1% 25W

RES CHAS MNT 12 OHM 1% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC25-12-ND TMC02512R00FE02 TMC02512R00FE02
Product Name Chassis Mount Resistors RES ALUM HOUSED 12 OHM 25W 1% Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 12 ohms 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers