Vishay Intertechnology, Inc. RES ALUM HOUSED 100 OHM 25W 1% TMC025100R0FE02

Description
RES ALUM HOUSED 100ohm 25W 1%
Request a Quote Datasheet
Description
RES ALUM HOUSED 100ohm 25W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ALUM HOUSED 100 OHM 25W 1% - TMC025100R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 100 OHM 25W 1%
TMC025100R0FE02
RES ALUM HOUSED 100 OHM 25W 1% TMC025100R0FE02
RES ALUM HOUSED 100ohm 25W 1%

RES ALUM HOUSED 100ohm 25W 1%

Supplier's Site
Chassis Mount Resistors - TMC25-100-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC25-100-ND
Chassis Mount Resistors TMC25-100-ND
100 Ohms ±1% 25W Wirewound Chassis Mount Resistor

100 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TMC025100R0FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC025100R0FE02
Chassis Mount Resistors TMC025100R0FE02
RES CHAS MNT 100 OHM 1% 25W

RES CHAS MNT 100 OHM 1% 25W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC025100R0FE02 TMC25-100-ND TMC025100R0FE02
Product Name RES ALUM HOUSED 100 OHM 25W 1% Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 25 watts 25 watts 25 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers