Vishay Intertechnology, Inc. Chassis Mount Resistors TMC010R2000FE02

Description
200 mOhms ±1% 12.5W Wirewound Chassis Mount Resistor
Request a Quote
Description
200 mOhms ±1% 12.5W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMC010R2000FE02 is a chassis mount wirewound resistor designed for industrial power applications. It features a molded construction that provides total environmental protection and is constructed with complete welding for durability. This resistor is available in a non-inductive style, utilizing Ayrton-Perry winding to minimize reactive components. It is designed to be mounted on a chassis, allowing for effective heat dissipation. With a power rating of 12.5 watts at 25 °C, the resistor has a resistance value of 0.2 ohms and a tolerance of ±1%. The temperature coefficient is ±20 ppm/°C for resistance values of 10 ohms and above. The operating temperature range is from -55 °C to +250 °C, ensuring reliability in various conditions. The resistor also meets stringent insulation resistance standards, with a minimum of 10,000 MΩ in dry conditions. The TMC010R2000FE02 is suitable for applications requiring high stability, with less than 1% change in resistance during operation. It is constructed with materials that include a ceramic core and an aluminum housing with a hard anodic coating, ensuring robustness and longevity. This product is ideal for engineers looking for reliable chassis mount resistors in demanding environments.

Datasheet Summary
Powered by GS/AI

The TMC010R2000FE02 is a chassis mount wirewound resistor designed for industrial power applications. It features a molded construction that provides total environmental protection and is constructed with complete welding for durability. This resistor is available in a non-inductive style, utilizing Ayrton-Perry winding to minimize reactive components. It is designed to be mounted on a chassis, allowing for effective heat dissipation. With a power rating of 12.5 watts at 25 °C, the resistor has a resistance value of 0.2 ohms and a tolerance of ±1%. The temperature coefficient is ±20 ppm/°C for resistance values of 10 ohms and above. The operating temperature range is from -55 °C to +250 °C, ensuring reliability in various conditions. The resistor also meets stringent insulation resistance standards, with a minimum of 10,000 MΩ in dry conditions. The TMC010R2000FE02 is suitable for applications requiring high stability, with less than 1% change in resistance during operation. It is constructed with materials that include a ceramic core and an aluminum housing with a hard anodic coating, ensuring robustness and longevity. This product is ideal for engineers looking for reliable chassis mount resistors in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TMC10-.20-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC10-.20-ND
Chassis Mount Resistors TMC10-.20-ND
200 mOhms ±1% 12.5W Wirewound Chassis Mount Resistor

200 mOhms ±1% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES ALUM HOUSED .20 OHM 10W 1% - TMC010R2000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED .20 OHM 10W 1%
TMC010R2000FE02
RES ALUM HOUSED .20 OHM 10W 1% TMC010R2000FE02
RES ALUM HOUSED .20ohm 10W 1%

RES ALUM HOUSED .20ohm 10W 1%

Supplier's Site
Chassis Mount Resistors - TMC010R2000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC010R2000FE02
Chassis Mount Resistors TMC010R2000FE02
RES CHAS MNT 0.2 OHM 1% 12.5W

RES CHAS MNT 0.2 OHM 1% 12.5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC10-.20-ND TMC010R2000FE02 TMC010R2000FE02
Product Name Chassis Mount Resistors RES ALUM HOUSED .20 OHM 10W 1% Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details