Vishay Intertechnology, Inc. RES ALUM HOUSED 75 OHM 10W 1% TMC01075R00FE02

Description
RES ALUM HOUSED 75ohm 10W 1%
Request a Quote Datasheet
Description
RES ALUM HOUSED 75ohm 10W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ALUM HOUSED 75 OHM 10W 1% - TMC01075R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 75 OHM 10W 1%
TMC01075R00FE02
RES ALUM HOUSED 75 OHM 10W 1% TMC01075R00FE02
RES ALUM HOUSED 75ohm 10W 1%

RES ALUM HOUSED 75ohm 10W 1%

Supplier's Site
Resistors - Chassis Mount Resistors - 1350699-TMC01075R00FE02 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1350699-TMC01075R00FE02
Resistors - Chassis Mount Resistors 1350699-TMC01075R00FE02
Win Source Part Number: 1350699-TMC01075R00F E02 Category: Resistors - Chassis Mount Resistors Series: TMC Features: Moisture Resistant Package: Bulk Size / Dimension: 0.750" L x 0.800" W (19.05mm x 20.32mm) Height - Seated (Max): 0.405" (10.29mm) Standard Package: 25 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Lead Style: Solder Lugs Power (Watts): 12.5W Mounting Feature: Flanges Composition: Wirewound Resistance: 75 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 250°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable HTSUS: 8533.21.0080 Mfr: Vishay Dale

Win Source Part Number: 1350699-TMC01075R00FE02
Category: Resistors - Chassis Mount Resistors
Series: TMC
Features: Moisture Resistant
Package: Bulk
Size / Dimension: 0.750" L x 0.800" W (19.05mm x 20.32mm)
Height - Seated (Max): 0.405" (10.29mm)
Standard Package: 25
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Lead Style: Solder Lugs
Power (Watts): 12.5W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 75 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 250°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0080
Mfr: Vishay Dale

Buy Now Datasheet
Chassis Mount Resistors - 541-TMC01075R00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-TMC01075R00FE02-ND
Chassis Mount Resistors 541-TMC01075R00FE02-ND
75 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

75 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TMC01075R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC01075R00FE02
Chassis Mount Resistors TMC01075R00FE02
RES CHAS MNT 75 OHM 1% 12.5W

RES CHAS MNT 75 OHM 1% 12.5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TMC01075R00FE02 1350699-TMC01075R00FE02 541-TMC01075R00FE02-ND TMC01075R00FE02
Product Name RES ALUM HOUSED 75 OHM 10W 1% Resistors - Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 12.5 watts 12.5 watts 12.5 watts
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Tab Terminals Axial, Box Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - C3A1R8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details