Vishay Intertechnology, Inc. RES ALUM HOUSED 50 OHM 10W 1% TMC01050R00FE02

Description
RES ALUM HOUSED 50ohm 10W 1%
Request a Quote Datasheet
Description
RES ALUM HOUSED 50ohm 10W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ALUM HOUSED 50 OHM 10W 1% - TMC01050R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 50 OHM 10W 1%
TMC01050R00FE02
RES ALUM HOUSED 50 OHM 10W 1% TMC01050R00FE02
RES ALUM HOUSED 50ohm 10W 1%

RES ALUM HOUSED 50ohm 10W 1%

Supplier's Site
Chassis Mount Resistors - TMC10-50-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC10-50-ND
Chassis Mount Resistors TMC10-50-ND
50 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

50 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TMC01050R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC01050R00FE02
Chassis Mount Resistors TMC01050R00FE02
RES CHAS MNT 50 OHM 1% 12.5W

RES CHAS MNT 50 OHM 1% 12.5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC01050R00FE02 TMC10-50-ND TMC01050R00FE02
Product Name RES ALUM HOUSED 50 OHM 10W 1% Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 50 ohms 50 ohms 50 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 12.5 watts 12.5 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers
Through Hole Resistors - 2123457 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details