Vishay Intertechnology, Inc. RES ALUM HOUSED 33 OHM 12.5W 1% TMC01033R00FE02

Description
RES ALUM HOUSED 33ohm 12.5W 1%
Request a Quote Datasheet
Description
RES ALUM HOUSED 33ohm 12.5W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ALUM HOUSED 33 OHM 12.5W 1% - TMC01033R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 33 OHM 12.5W 1%
TMC01033R00FE02
RES ALUM HOUSED 33 OHM 12.5W 1% TMC01033R00FE02
RES ALUM HOUSED 33ohm 12.5W 1%

RES ALUM HOUSED 33ohm 12.5W 1%

Supplier's Site
Chassis Mount Resistors - TMC10-33-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC10-33-ND
Chassis Mount Resistors TMC10-33-ND
33 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

33 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TMC01033R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC01033R00FE02
Chassis Mount Resistors TMC01033R00FE02
RES CHAS MNT 33 OHM 1% 12.5W

RES CHAS MNT 33 OHM 1% 12.5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC01033R00FE02 TMC10-33-ND TMC01033R00FE02
Product Name RES ALUM HOUSED 33 OHM 12.5W 1% Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 33 ohms 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 12.5 watts 12.5 watts 12.5 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1-1879071-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers