Vishay Intertechnology, Inc. Chassis Mount Resistors TMC010300R0FE02

Description
300 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
300 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TMC10-300-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC10-300-ND
Chassis Mount Resistors TMC10-300-ND
300 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

300 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES ALUM HOUSED 300 OHM 12.5W 1% - TMC010300R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 300 OHM 12.5W 1%
TMC010300R0FE02
RES ALUM HOUSED 300 OHM 12.5W 1% TMC010300R0FE02
RES ALUM HOUSED 300ohm 12.5W 1%

RES ALUM HOUSED 300ohm 12.5W 1%

Supplier's Site
Chassis Mount Resistors - TMC010300R0FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC010300R0FE02
Chassis Mount Resistors TMC010300R0FE02
RES CHAS MNT 300 OHM 1% 12.5W

RES CHAS MNT 300 OHM 1% 12.5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC10-300-ND TMC010300R0FE02 TMC010300R0FE02
Product Name Chassis Mount Resistors RES ALUM HOUSED 300 OHM 12.5W 1% Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 300 ohms 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers