Vishay Intertechnology, Inc. RES ALUM HOUSED 2.5 OHM 12.5W 1% TMC0102R500FE02

Description
RES ALUM HOUSED 2.5ohm 12.5W 1%
Request a Quote Datasheet
Description
RES ALUM HOUSED 2.5ohm 12.5W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ALUM HOUSED 2.5 OHM 12.5W 1% - TMC0102R500FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 2.5 OHM 12.5W 1%
TMC0102R500FE02
RES ALUM HOUSED 2.5 OHM 12.5W 1% TMC0102R500FE02
RES ALUM HOUSED 2.5ohm 12.5W 1%

RES ALUM HOUSED 2.5ohm 12.5W 1%

Supplier's Site
Chassis Mount Resistors - TMC10-2.5-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC10-2.5-ND
Chassis Mount Resistors TMC10-2.5-ND
2.5 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

2.5 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TMC0102R500FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC0102R500FE02
Chassis Mount Resistors TMC0102R500FE02
RES CHAS MNT 2.5 OHM 1% 12.5W

RES CHAS MNT 2.5 OHM 1% 12.5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC0102R500FE02 TMC10-2.5-ND TMC0102R500FE02
Product Name RES ALUM HOUSED 2.5 OHM 12.5W 1% Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 2.5 ohms 2.5 ohms 2.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 12.5 watts 12.5 watts 12.5 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details