Vishay Intertechnology, Inc. RES ALUM HOUSED 2.0 OHM 10W 1% TMC0102R000FE02

Description
RES ALUM HOUSED 2.0ohm 10W 1%
Request a Quote Datasheet
Description
RES ALUM HOUSED 2.0ohm 10W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ALUM HOUSED 2.0 OHM 10W 1% - TMC0102R000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 2.0 OHM 10W 1%
TMC0102R000FE02
RES ALUM HOUSED 2.0 OHM 10W 1% TMC0102R000FE02
RES ALUM HOUSED 2.0ohm 10W 1%

RES ALUM HOUSED 2.0ohm 10W 1%

Supplier's Site
Chassis Mount Resistors - TMC10-2.0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC10-2.0-ND
Chassis Mount Resistors TMC10-2.0-ND
2 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

2 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TMC0102R000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC0102R000FE02
Chassis Mount Resistors TMC0102R000FE02
RES CHAS MNT 2 OHM 1% 12.5W

RES CHAS MNT 2 OHM 1% 12.5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC0102R000FE02 TMC10-2.0-ND TMC0102R000FE02
Product Name RES ALUM HOUSED 2.0 OHM 10W 1% Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 2 ohms 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 12.5 watts 12.5 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details