Vishay Intertechnology, Inc. RES ALUM HOUSED 2.5KOHM 12.5W 1% TMC0102K500FE02

Description
RES ALUM HOUSED 2.5KOHM 12.5W 1%
Request a Quote Datasheet
Description
RES ALUM HOUSED 2.5KOHM 12.5W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ALUM HOUSED 2.5KOHM 12.5W 1% - TMC0102K500FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 2.5KOHM 12.5W 1%
TMC0102K500FE02
RES ALUM HOUSED 2.5KOHM 12.5W 1% TMC0102K500FE02
RES ALUM HOUSED 2.5KOHM 12.5W 1%

RES ALUM HOUSED 2.5KOHM 12.5W 1%

Supplier's Site
Chassis Mount Resistors - TMC10-2.5K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC10-2.5K-ND
Chassis Mount Resistors TMC10-2.5K-ND
2.5 kOhms ±1% 12.5W Wirewound Chassis Mount Resistor

2.5 kOhms ±1% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TMC0102K500FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC0102K500FE02
Chassis Mount Resistors TMC0102K500FE02
RES CHAS MNT 2.5K OHM 1% 12.5W

RES CHAS MNT 2.5K OHM 1% 12.5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC0102K500FE02 TMC10-2.5K-ND TMC0102K500FE02
Product Name RES ALUM HOUSED 2.5KOHM 12.5W 1% Chassis Mount Resistors Chassis Mount Resistors
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 12.5 watts 12.5 watts 12.5 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details